Capital Lighting, Inc. N6332-360 Bathroom Fixtures-Two Lights 669155

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.25 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Weight: 11.66 Product Name: Two Light Sconce UPC: 840254023130 Category: Sconce Glass: Double French Scavo Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.25 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Weight: 11.66 Product Name: Two Light Sconce UPC: 840254023130 Category: Sconce Glass: Double French Scavo Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6332-360 Bathroom Fixtures-Two Lights - 669155 - Capital Lighting, Inc.
Columbus, OH, USA
N6332-360 Bathroom Fixtures-Two Lights
669155
N6332-360 Bathroom Fixtures-Two Lights 669155
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.25 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Weight: 11.66 Product Name: Two Light Sconce UPC: 840254023130 Category: Sconce Glass: Double French Scavo Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.25
Extension: 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brown
Weight: 11.66
Product Name: Two Light Sconce
UPC: 840254023130
Category: Sconce
Glass: Double French Scavo
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669155
Product Name N6332-360 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details