Capital Lighting, Inc. N9010 Sconces-Triple Candle 669149

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 24.50 Extension: 12.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Weight: 13.2 Product Name: Three Light Wall Sconce UPC: 840254029491 Category: Sconce Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 24.50 Extension: 12.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Weight: 13.2 Product Name: Three Light Wall Sconce UPC: 840254029491 Category: Sconce Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N9010 Sconces-Triple Candle - 669149 - Capital Lighting, Inc.
Columbus, OH, USA
N9010 Sconces-Triple Candle
669149
N9010 Sconces-Triple Candle 669149
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 24.50 Extension: 12.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Weight: 13.2 Product Name: Three Light Wall Sconce UPC: 840254029491 Category: Sconce Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 24.50
Extension: 12.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gold
Weight: 13.2
Product Name: Three Light Wall Sconce
UPC: 840254029491
Category: Sconce
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669149
Product Name N9010 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details