Capital Lighting, Inc. N9011 Mid. Chandeliers-Candle 669147

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Gold Weight: 57.2 Product Name: Eight Light Chandelier UPC: 840254029446 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Gold Weight: 57.2 Product Name: Eight Light Chandelier UPC: 840254029446 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N9011 Mid. Chandeliers-Candle - 669147 - Capital Lighting, Inc.
Columbus, OH, USA
N9011 Mid. Chandeliers-Candle
669147
N9011 Mid. Chandeliers-Candle 669147
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Gold Weight: 57.2 Product Name: Eight Light Chandelier UPC: 840254029446 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Gold
Weight: 57.2
Product Name: Eight Light Chandelier
UPC: 840254029446
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669147
Product Name N9011 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details