Capital Lighting, Inc. N9014 Large Chandeliers-Candle 669146

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 52.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Gold Weight: 230 Product Name: 18 Light Chandelier UPC: 840254029903 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 52.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Gold Weight: 230 Product Name: 18 Light Chandelier UPC: 840254029903 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N9014 Large Chandeliers-Candle - 669146 - Capital Lighting, Inc.
Columbus, OH, USA
N9014 Large Chandeliers-Candle
669146
N9014 Large Chandeliers-Candle 669146
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 52.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Gold Weight: 230 Product Name: 18 Light Chandelier UPC: 840254029903 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 52.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 60
Finish: Gold
Weight: 230
Product Name: 18 Light Chandelier
UPC: 840254029903
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669146
Product Name N9014 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details