Capital Lighting, Inc. N9042 Pendants-Bowl Style 669139

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gold Weight: 57.2 Product Name: Six Light Pendant UPC: 840254029514 Category: Pendant Glass: Gold Murano Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gold Weight: 57.2 Product Name: Six Light Pendant UPC: 840254029514 Category: Pendant Glass: Gold Murano Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N9042 Pendants-Bowl Style - 669139 - Capital Lighting, Inc.
Columbus, OH, USA
N9042 Pendants-Bowl Style
669139
N9042 Pendants-Bowl Style 669139
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gold Weight: 57.2 Product Name: Six Light Pendant UPC: 840254029514 Category: Pendant Glass: Gold Murano Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 32.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Gold
Weight: 57.2
Product Name: Six Light Pendant
UPC: 840254029514
Category: Pendant
Glass: Gold Murano
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669139
Product Name N9042 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details