Capital Lighting, Inc. N9043 Mid. Chandeliers-Glass Up 669137

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 32.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Gold Weight: 70.4 Product Name: 12 Light Chandelier UPC: 840254029507 Category: Chandelier Glass: Gold Murano Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 32.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Gold Weight: 70.4 Product Name: 12 Light Chandelier UPC: 840254029507 Category: Chandelier Glass: Gold Murano Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N9043 Mid. Chandeliers-Glass Up - 669137 - Capital Lighting, Inc.
Columbus, OH, USA
N9043 Mid. Chandeliers-Glass Up
669137
N9043 Mid. Chandeliers-Glass Up 669137
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 32.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Gold Weight: 70.4 Product Name: 12 Light Chandelier UPC: 840254029507 Category: Chandelier Glass: Gold Murano Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 32.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Gold
Weight: 70.4
Product Name: 12 Light Chandelier
UPC: 840254029507
Category: Chandelier
Glass: Gold Murano
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669137
Product Name N9043 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details