Capital Lighting, Inc. N9201 Foyer/Hall Lanterns-Glass w/Frame 669136

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 44.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Bronze Weight: 55 Product Name: Nine Light Pendant UPC: 840254029439 Category: Pendant Glass: Clear Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 44.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Bronze Weight: 55 Product Name: Nine Light Pendant UPC: 840254029439 Category: Pendant Glass: Clear Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N9201 Foyer/Hall Lanterns-Glass w/Frame - 669136 - Capital Lighting, Inc.
Columbus, OH, USA
N9201 Foyer/Hall Lanterns-Glass w/Frame
669136
N9201 Foyer/Hall Lanterns-Glass w/Frame 669136
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 44.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Bronze Weight: 55 Product Name: Nine Light Pendant UPC: 840254029439 Category: Pendant Glass: Clear Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 44.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Bronze
Weight: 55
Product Name: Nine Light Pendant
UPC: 840254029439
Category: Pendant
Glass: Clear
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669136
Product Name N9201 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details