Capital Lighting, Inc. N950215 Large Chandeliers-Candle 669135

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 39.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Bronze Weight: 79.2 Product Name: Nine Light Chandelier UPC: 840254027275 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 39.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Bronze Weight: 79.2 Product Name: Nine Light Chandelier UPC: 840254027275 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N950215 Large Chandeliers-Candle - 669135 - Capital Lighting, Inc.
Columbus, OH, USA
N950215 Large Chandeliers-Candle
669135
N950215 Large Chandeliers-Candle 669135
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 39.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Bronze Weight: 79.2 Product Name: Nine Light Chandelier UPC: 840254027275 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 39.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Bronze
Weight: 79.2
Product Name: Nine Light Chandelier
UPC: 840254027275
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669135
Product Name N950215 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details