Capital Lighting, Inc. N2362-196 Bathroom Fixtures-Two Lights 669127

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Weight: 11.66 Product Name: Two Light Bath Light UPC: 840254024182 Category: Bath Glass: Scavo Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Weight: 11.66 Product Name: Two Light Bath Light UPC: 840254024182 Category: Bath Glass: Scavo Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2362-196 Bathroom Fixtures-Two Lights - 669127 - Capital Lighting, Inc.
Columbus, OH, USA
N2362-196 Bathroom Fixtures-Two Lights
669127
N2362-196 Bathroom Fixtures-Two Lights 669127
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Weight: 11.66 Product Name: Two Light Bath Light UPC: 840254024182 Category: Bath Glass: Scavo Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brown
Weight: 11.66
Product Name: Two Light Bath Light
UPC: 840254024182
Category: Bath
Glass: Scavo
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669127
Product Name N2362-196 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details