Capital Lighting, Inc. N1197 Pendants-Bowl Style 669118

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brass Product Name: Five Light Pendant UPC: 840254008564 Category: Pendant Glass: Crystal Cut Clear Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brass Product Name: Five Light Pendant UPC: 840254008564 Category: Pendant Glass: Crystal Cut Clear Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N1197 Pendants-Bowl Style - 669118 - Capital Lighting, Inc.
Columbus, OH, USA
N1197 Pendants-Bowl Style
669118
N1197 Pendants-Bowl Style 669118
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brass Product Name: Five Light Pendant UPC: 840254008564 Category: Pendant Glass: Crystal Cut Clear Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Brass
Product Name: Five Light Pendant
UPC: 840254008564
Category: Pendant
Glass: Crystal Cut Clear
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669118
Product Name N1197 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details