Capital Lighting, Inc. N1196 Pendants-Bowl Style 669115

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brass Product Name: Three Light Pendant UPC: 840254008540 Category: Pendant Glass: Crystal Cut Clear Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brass Product Name: Three Light Pendant UPC: 840254008540 Category: Pendant Glass: Crystal Cut Clear Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N1196 Pendants-Bowl Style - 669115 - Capital Lighting, Inc.
Columbus, OH, USA
N1196 Pendants-Bowl Style
669115
N1196 Pendants-Bowl Style 669115
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brass Product Name: Three Light Pendant UPC: 840254008540 Category: Pendant Glass: Crystal Cut Clear Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brass
Product Name: Three Light Pendant
UPC: 840254008540
Category: Pendant
Glass: Crystal Cut Clear
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669115
Product Name N1196 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details