Capital Lighting, Inc. N950441 Pendants-Bowl Style 669114

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 34.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gold Weight: 48.4 Product Name: Six Light Pendant UPC: 840254028944 Category: Pendant Glass: Spanish Alabaster Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 34.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gold Weight: 48.4 Product Name: Six Light Pendant UPC: 840254028944 Category: Pendant Glass: Spanish Alabaster Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N950441 Pendants-Bowl Style - 669114 - Capital Lighting, Inc.
Columbus, OH, USA
N950441 Pendants-Bowl Style
669114
N950441 Pendants-Bowl Style 669114
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 34.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gold Weight: 48.4 Product Name: Six Light Pendant UPC: 840254028944 Category: Pendant Glass: Spanish Alabaster Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 34.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Gold
Weight: 48.4
Product Name: Six Light Pendant
UPC: 840254028944
Category: Pendant
Glass: Spanish Alabaster
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669114
Product Name N950441 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details