Capital Lighting, Inc. C4430 Lamps-Table Lamps 668988

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Table Lamp UPC: 088675491514 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Table Lamp UPC: 088675491514 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C4430 Lamps-Table Lamps - 668988 - Capital Lighting, Inc.
Columbus, OH, USA
C4430 Lamps-Table Lamps
668988
C4430 Lamps-Table Lamps 668988
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Table Lamp UPC: 088675491514 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black
Product Name: One Light Table Lamp
UPC: 088675491514
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668988
Product Name C4430 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details