Capital Lighting, Inc. C4110GRN Lamps-Table Lamps 668987

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Qty: 2 Wattage: 60 Finish: Antique Gold Product Name: Two Light Table Lamp UPC: 088675490326 Glass: Green Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Qty: 2 Wattage: 60 Finish: Antique Gold Product Name: Two Light Table Lamp UPC: 088675490326 Glass: Green Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C4110GRN Lamps-Table Lamps - 668987 - Capital Lighting, Inc.
Columbus, OH, USA
C4110GRN Lamps-Table Lamps
668987
C4110GRN Lamps-Table Lamps 668987
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Qty: 2 Wattage: 60 Finish: Antique Gold Product Name: Two Light Table Lamp UPC: 088675490326 Glass: Green Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.00
Bulb
Qty: 2
Wattage: 60
Finish: Antique Gold
Product Name: Two Light Table Lamp
UPC: 088675490326
Glass: Green
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668987
Product Name C4110GRN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details