Capital Lighting, Inc. LS-960SS Lamps-Pharmacy-Floor 668976

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 55.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Satin Steel Product Name: One Light Floor Lamp UPC: 088675960256
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 55.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Satin Steel Product Name: One Light Floor Lamp UPC: 088675960256

Suppliers

Company
Product
Description
Supplier Links
LS-960SS Lamps-Pharmacy-Floor - 668976 - Capital Lighting, Inc.
Columbus, OH, USA
LS-960SS Lamps-Pharmacy-Floor
668976
LS-960SS Lamps-Pharmacy-Floor 668976
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 55.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Satin Steel Product Name: One Light Floor Lamp UPC: 088675960256

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 55.00
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Satin Steel
Product Name: One Light Floor Lamp
UPC: 088675960256

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668976
Product Name LS-960SS Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details