Capital Lighting, Inc. LS-960D/BRZ Lamps-Pharmacy-Floor 668974

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 55.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675439073
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 55.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675439073

Suppliers

Company
Product
Description
Supplier Links
LS-960D/BRZ Lamps-Pharmacy-Floor - 668974 - Capital Lighting, Inc.
Columbus, OH, USA
LS-960D/BRZ Lamps-Pharmacy-Floor
668974
LS-960D/BRZ Lamps-Pharmacy-Floor 668974
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 55.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675439073

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 55.00
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Dark Bronze
Product Name: One Light Floor Lamp
UPC: 088675439073

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668974
Product Name LS-960D/BRZ Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details