Capital Lighting, Inc. LS-9880 Lamps-Floor Lamps 668964

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 58.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675417378
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 58.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675417378

Suppliers

Company
Product
Description
Supplier Links
LS-9880 Lamps-Floor Lamps - 668964 - Capital Lighting, Inc.
Columbus, OH, USA
LS-9880 Lamps-Floor Lamps
668964
LS-9880 Lamps-Floor Lamps 668964
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 58.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675417378

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 58.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Bronze
Product Name: One Light Floor Lamp
UPC: 088675417378

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668964
Product Name LS-9880 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details