Capital Lighting, Inc. LSP-870SILV Lamps-Floor Lamps 668958

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 59.00 Bulb Type: T5 Qty: 1 Wattage: 13 Finish: Silver Product Name: One Light Floor Lamp UPC: 088675440215
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 59.00 Bulb Type: T5 Qty: 1 Wattage: 13 Finish: Silver Product Name: One Light Floor Lamp UPC: 088675440215

Suppliers

Company
Product
Description
Supplier Links
LSP-870SILV Lamps-Floor Lamps - 668958 - Capital Lighting, Inc.
Columbus, OH, USA
LSP-870SILV Lamps-Floor Lamps
668958
LSP-870SILV Lamps-Floor Lamps 668958
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 59.00 Bulb Type: T5 Qty: 1 Wattage: 13 Finish: Silver Product Name: One Light Floor Lamp UPC: 088675440215

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 59.00
Bulb
Type: T5
Qty: 1
Wattage: 13
Finish: Silver
Product Name: One Light Floor Lamp
UPC: 088675440215

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668958
Product Name LSP-870SILV Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details