PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 23.75
Bulb
Type: PL
Qty: 1
Wattage: 13
Finish: Chrome and Black
Product Name: One Light Desk Lamp
UPC: 088675441434
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 668954 |
| Product Name | LSP-772C/BLK Lamps-Desk/Piano Lamps |
| Application | Residential |