Capital Lighting, Inc. LS-974AB Lamps-Pharmacy-Floor 668946

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 56.50 Bulb Type: Halogen Qty: 2 Wattage: 100 Finish: Antique Brass Product Name: Two Light Floor Lamp UPC: 088675974239
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 56.50 Bulb Type: Halogen Qty: 2 Wattage: 100 Finish: Antique Brass Product Name: Two Light Floor Lamp UPC: 088675974239

Suppliers

Company
Product
Description
Supplier Links
LS-974AB Lamps-Pharmacy-Floor - 668946 - Capital Lighting, Inc.
Columbus, OH, USA
LS-974AB Lamps-Pharmacy-Floor
668946
LS-974AB Lamps-Pharmacy-Floor 668946
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 56.50 Bulb Type: Halogen Qty: 2 Wattage: 100 Finish: Antique Brass Product Name: Two Light Floor Lamp UPC: 088675974239

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 56.50
Bulb
Type: Halogen
Qty: 2
Wattage: 100
Finish: Antique Brass
Product Name: Two Light Floor Lamp
UPC: 088675974239

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668946
Product Name LS-974AB Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details