Capital Lighting, Inc. LS-974BLK Lamps-Pharmacy-Floor 668943

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 56.50 Bulb Type: Halogen Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Floor Lamp UPC: 088675974017
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 56.50 Bulb Type: Halogen Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Floor Lamp UPC: 088675974017

Suppliers

Company
Product
Description
Supplier Links
LS-974BLK Lamps-Pharmacy-Floor - 668943 - Capital Lighting, Inc.
Columbus, OH, USA
LS-974BLK Lamps-Pharmacy-Floor
668943
LS-974BLK Lamps-Pharmacy-Floor 668943
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 56.50 Bulb Type: Halogen Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Floor Lamp UPC: 088675974017

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 56.50
Bulb
Type: Halogen
Qty: 2
Wattage: 100
Finish: Black
Product Name: Two Light Floor Lamp
UPC: 088675974017

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668943
Product Name LS-974BLK Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details