Capital Lighting, Inc. LSP-735SILV Lamps-Desk/Piano Lamps 668926

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 17.00 Bulb Type: PL Qty: 1 Wattage: 18 Finish: Silver Product Name: One Light Desk Lamp UPC: 088675735335
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 17.00 Bulb Type: PL Qty: 1 Wattage: 18 Finish: Silver Product Name: One Light Desk Lamp UPC: 088675735335

Suppliers

Company
Product
Description
Supplier Links
LSP-735SILV Lamps-Desk/Piano Lamps - 668926 - Capital Lighting, Inc.
Columbus, OH, USA
LSP-735SILV Lamps-Desk/Piano Lamps
668926
LSP-735SILV Lamps-Desk/Piano Lamps 668926
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 17.00 Bulb Type: PL Qty: 1 Wattage: 18 Finish: Silver Product Name: One Light Desk Lamp UPC: 088675735335

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 17.00
Bulb
Type: PL
Qty: 1
Wattage: 18
Finish: Silver
Product Name: One Light Desk Lamp
UPC: 088675735335

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668926
Product Name LSP-735SILV Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details