Capital Lighting, Inc. LSP-763BLK Lamps-Desk/Piano Lamps 668921

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: PL Qty: 1 Wattage: 18 Finish: Black and Silver Product Name: One Light Desk Lamp UPC: 088675435716
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: PL Qty: 1 Wattage: 18 Finish: Black and Silver Product Name: One Light Desk Lamp UPC: 088675435716

Suppliers

Company
Product
Description
Supplier Links
LSP-763BLK Lamps-Desk/Piano Lamps - 668921 - Capital Lighting, Inc.
Columbus, OH, USA
LSP-763BLK Lamps-Desk/Piano Lamps
668921
LSP-763BLK Lamps-Desk/Piano Lamps 668921
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: PL Qty: 1 Wattage: 18 Finish: Black and Silver Product Name: One Light Desk Lamp UPC: 088675435716

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 24.00
Bulb
Type: PL
Qty: 1
Wattage: 18
Finish: Black and Silver
Product Name: One Light Desk Lamp
UPC: 088675435716

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668921
Product Name LSP-763BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details