Capital Lighting, Inc. LSM-180WHT Lamps-Desk/Piano Lamps 668911

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 41.50 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: White Product Name: One Light Magnifying Lamp UPC: 088675180029
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 41.50 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: White Product Name: One Light Magnifying Lamp UPC: 088675180029

Suppliers

Company
Product
Description
Supplier Links
LSM-180WHT Lamps-Desk/Piano Lamps - 668911 - Capital Lighting, Inc.
Columbus, OH, USA
LSM-180WHT Lamps-Desk/Piano Lamps
668911
LSM-180WHT Lamps-Desk/Piano Lamps 668911
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 41.50 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: White Product Name: One Light Magnifying Lamp UPC: 088675180029

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 41.50
Bulb
Type: T9
Qty: 1
Wattage: 22
Finish: White
Product Name: One Light Magnifying Lamp
UPC: 088675180029

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668911
Product Name LSM-180WHT Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details