Capital Lighting, Inc. LSM-181BLK Lamps-Desk/Piano Lamps 668910

Description
PRODUCT DETAILS / SPECS Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Black Product Name: One Light Magnifying Lamp UPC: 088675450672
Description
PRODUCT DETAILS / SPECS Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Black Product Name: One Light Magnifying Lamp UPC: 088675450672

Suppliers

Company
Product
Description
Supplier Links
LSM-181BLK Lamps-Desk/Piano Lamps - 668910 - Capital Lighting, Inc.
Columbus, OH, USA
LSM-181BLK Lamps-Desk/Piano Lamps
668910
LSM-181BLK Lamps-Desk/Piano Lamps 668910
PRODUCT DETAILS / SPECS Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Black Product Name: One Light Magnifying Lamp UPC: 088675450672

PRODUCT DETAILS / SPECS
Bulb
Type: T9
Qty: 1
Wattage: 22
Finish: Black
Product Name: One Light Magnifying Lamp
UPC: 088675450672

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668910
Product Name LSM-181BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details