Capital Lighting, Inc. LSM-196SILV Lamps-Desk/Piano Lamps 668906

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Silver Product Name: One Light Desk Lamp UPC: 088675196334
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Silver Product Name: One Light Desk Lamp UPC: 088675196334

Suppliers

Company
Product
Description
Supplier Links
LSM-196SILV Lamps-Desk/Piano Lamps - 668906 - Capital Lighting, Inc.
Columbus, OH, USA
LSM-196SILV Lamps-Desk/Piano Lamps
668906
LSM-196SILV Lamps-Desk/Piano Lamps 668906
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Silver Product Name: One Light Desk Lamp UPC: 088675196334

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.00
Bulb
Type: T4
Qty: 1
Wattage: 13
Finish: Silver
Product Name: One Light Desk Lamp
UPC: 088675196334

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668906
Product Name LSM-196SILV Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details