Capital Lighting, Inc. LSM-196BLK Lamps-Desk/Piano Lamps 668904

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Desk Lamp UPC: 088675196013
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Desk Lamp UPC: 088675196013

Suppliers

Company
Product
Description
Supplier Links
LSM-196BLK Lamps-Desk/Piano Lamps - 668904 - Capital Lighting, Inc.
Columbus, OH, USA
LSM-196BLK Lamps-Desk/Piano Lamps
668904
LSM-196BLK Lamps-Desk/Piano Lamps 668904
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Desk Lamp UPC: 088675196013

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.00
Bulb
Type: T4
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Desk Lamp
UPC: 088675196013

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668904
Product Name LSM-196BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details