Capital Lighting, Inc. LSM-197BLK Lamps-Desk/Piano Lamps 668903

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 27.00 Bulb Type: Fluorescent Qty: 1 Wattage: 22 Finish: Black Product Name: One Light Magnifying Swing Arm Lamp UPC: 088675197010
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 27.00 Bulb Type: Fluorescent Qty: 1 Wattage: 22 Finish: Black Product Name: One Light Magnifying Swing Arm Lamp UPC: 088675197010

Suppliers

Company
Product
Description
Supplier Links
LSM-197BLK Lamps-Desk/Piano Lamps - 668903 - Capital Lighting, Inc.
Columbus, OH, USA
LSM-197BLK Lamps-Desk/Piano Lamps
668903
LSM-197BLK Lamps-Desk/Piano Lamps 668903
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 27.00 Bulb Type: Fluorescent Qty: 1 Wattage: 22 Finish: Black Product Name: One Light Magnifying Swing Arm Lamp UPC: 088675197010

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 27.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 22
Finish: Black
Product Name: One Light Magnifying Swing Arm Lamp
UPC: 088675197010

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668903
Product Name LSM-197BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details