Capital Lighting, Inc. LSM-198WHT Lamps-Desk/Piano Lamps 668902

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Bulb Type: T5 Qty: 1 Wattage: 22 Finish: White Product Name: Three & Five Diopter Magnifier Lamp UPC: 088675434047
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Bulb Type: T5 Qty: 1 Wattage: 22 Finish: White Product Name: Three & Five Diopter Magnifier Lamp UPC: 088675434047

Suppliers

Company
Product
Description
Supplier Links
LSM-198WHT Lamps-Desk/Piano Lamps - 668902 - Capital Lighting, Inc.
Columbus, OH, USA
LSM-198WHT Lamps-Desk/Piano Lamps
668902
LSM-198WHT Lamps-Desk/Piano Lamps 668902
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Bulb Type: T5 Qty: 1 Wattage: 22 Finish: White Product Name: Three & Five Diopter Magnifier Lamp UPC: 088675434047

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 28.00
Bulb
Type: T5
Qty: 1
Wattage: 22
Finish: White
Product Name: Three & Five Diopter Magnifier Lamp
UPC: 088675434047

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668902
Product Name LSM-198WHT Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details