Capital Lighting, Inc. S3363 Flush Mounts-Cage Style 668897

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.38 Height: 12.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Flushmount UPC: 8322833634 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.38 Height: 12.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Flushmount UPC: 8322833634 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
S3363 Flush Mounts-Cage Style - 668897 - Capital Lighting, Inc.
Columbus, OH, USA
S3363 Flush Mounts-Cage Style
668897
S3363 Flush Mounts-Cage Style 668897
PRODUCT DETAILS / SPECS Width/Dia: 11.38 Height: 12.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Flushmount UPC: 8322833634 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 11.38
Height: 12.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Flushmount
UPC: 8322833634
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668897
Product Name S3363 Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details