Capital Lighting, Inc. Z2170 Lamps-Table Lamps 668895

Description
PRODUCT DETAILS / SPECS Height: 30.00 Length 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 1 Finish: Deep Patina Bronze Product Name: One Light Table Lamp UPC: 8322521708 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 30.00 Length 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 1 Finish: Deep Patina Bronze Product Name: One Light Table Lamp UPC: 8322521708 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Z2170 Lamps-Table Lamps - 668895 - Capital Lighting, Inc.
Columbus, OH, USA
Z2170 Lamps-Table Lamps
668895
Z2170 Lamps-Table Lamps 668895
PRODUCT DETAILS / SPECS Height: 30.00 Length 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 1 Finish: Deep Patina Bronze Product Name: One Light Table Lamp UPC: 8322521708 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 30.00
Length 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 1
Finish: Deep Patina Bronze
Product Name: One Light Table Lamp
UPC: 8322521708
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668895
Product Name Z2170 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details