Capital Lighting, Inc. Z2096 Lamps-Table Lamps 668891

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322708406 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322708406 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Z2096 Lamps-Table Lamps - 668891 - Capital Lighting, Inc.
Columbus, OH, USA
Z2096 Lamps-Table Lamps
668891
Z2096 Lamps-Table Lamps 668891
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322708406 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Table Lamp
UPC: 8322708406
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668891
Product Name Z2096 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details