Capital Lighting, Inc. 91196MRSN Mid. Chandeliers-Glass Down 668885

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 6.83 Product Name: Three Light Chandelier UPC: 783209031524 Category: Mini Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 6.83 Product Name: Three Light Chandelier UPC: 783209031524 Category: Mini Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91196MRSN Mid. Chandeliers-Glass Down - 668885 - Capital Lighting, Inc.
Columbus, OH, USA
91196MRSN Mid. Chandeliers-Glass Down
668885
91196MRSN Mid. Chandeliers-Glass Down 668885
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 6.83 Product Name: Three Light Chandelier UPC: 783209031524 Category: Mini Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 6.83
Product Name: Three Light Chandelier
UPC: 783209031524
Category: Mini Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668885
Product Name 91196MRSN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details