Capital Lighting, Inc. Z2175 Lamps-Table Lamps 668874

Description
PRODUCT DETAILS / SPECS Height: 32.50 Length 32.50 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Deep Patina Bronze Product Name: One Light Table Lamp UPC: 8322521753 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 32.50 Length 32.50 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Deep Patina Bronze Product Name: One Light Table Lamp UPC: 8322521753 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Z2175 Lamps-Table Lamps - 668874 - Capital Lighting, Inc.
Columbus, OH, USA
Z2175 Lamps-Table Lamps
668874
Z2175 Lamps-Table Lamps 668874
PRODUCT DETAILS / SPECS Height: 32.50 Length 32.50 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Deep Patina Bronze Product Name: One Light Table Lamp UPC: 8322521753 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 32.50
Length 32.50
Bulb
Type: G16-1/2
Qty: 1
Wattage: 60
Finish: Deep Patina Bronze
Product Name: One Light Table Lamp
UPC: 8322521753
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668874
Product Name Z2175 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details