Capital Lighting, Inc. Z2178 Large Chandeliers-Drum Shade 668873

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 12.25 Bulb Type: G16-1/2 Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Chandelier UPC: 8322521784 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 12.25 Bulb Type: G16-1/2 Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Chandelier UPC: 8322521784 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
Z2178 Large Chandeliers-Drum Shade - 668873 - Capital Lighting, Inc.
Columbus, OH, USA
Z2178 Large Chandeliers-Drum Shade
668873
Z2178 Large Chandeliers-Drum Shade 668873
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 12.25 Bulb Type: G16-1/2 Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Chandelier UPC: 8322521784 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 12.25
Bulb
Type: G16-1/2
Qty: 6
Wattage: 60
Finish: Bronze
Product Name: Six Light Chandelier
UPC: 8322521784
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668873
Product Name Z2178 Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details