Capital Lighting, Inc. Z2179 Pendants-Drum Shade 668871

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Pendant UPC: 8322521791 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Pendant UPC: 8322521791 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
Z2179 Pendants-Drum Shade - 668871 - Capital Lighting, Inc.
Columbus, OH, USA
Z2179 Pendants-Drum Shade
668871
Z2179 Pendants-Drum Shade 668871
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Pendant UPC: 8322521791 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 12.50
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze
Product Name: Three Light Pendant
UPC: 8322521791
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668871
Product Name Z2179 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details