Capital Lighting, Inc. 9051SWOI Sconces-Single Glass 668868

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 9.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.16 Product Name: One Light Bath Vanity UPC: 783209905108 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 9.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.16 Product Name: One Light Bath Vanity UPC: 783209905108 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9051SWOI Sconces-Single Glass - 668868 - Capital Lighting, Inc.
Columbus, OH, USA
9051SWOI Sconces-Single Glass
668868
9051SWOI Sconces-Single Glass 668868
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 9.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.16 Product Name: One Light Bath Vanity UPC: 783209905108 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 9.50
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 2.16
Product Name: One Light Bath Vanity
UPC: 783209905108
Category: Bath Vanity
Glass: Satin White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668868
Product Name 9051SWOI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details