Capital Lighting, Inc. 9011SWOI Sconces-Single Glass 668861

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 6.50 Extension: 6.3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 1.63 Product Name: One Light Bath Vanity UPC: 783209901100 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 6.50 Extension: 6.3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 1.63 Product Name: One Light Bath Vanity UPC: 783209901100 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9011SWOI Sconces-Single Glass - 668861 - Capital Lighting, Inc.
Columbus, OH, USA
9011SWOI Sconces-Single Glass
668861
9011SWOI Sconces-Single Glass 668861
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 6.50 Extension: 6.3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 1.63 Product Name: One Light Bath Vanity UPC: 783209901100 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 6.50
Extension: 6.3
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 1.63
Product Name: One Light Bath Vanity
UPC: 783209901100
Category: Bath Vanity
Glass: Satin White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668861
Product Name 9011SWOI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details