Capital Lighting, Inc. 9052SWSN Bathroom Fixtures-Two Lights 668839

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 9.50 Extension: 5.3 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 3.57 Product Name: Two Light Bath Vanity UPC: 783209905214 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 9.50 Extension: 5.3 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 3.57 Product Name: Two Light Bath Vanity UPC: 783209905214 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9052SWSN Bathroom Fixtures-Two Lights - 668839 - Capital Lighting, Inc.
Columbus, OH, USA
9052SWSN Bathroom Fixtures-Two Lights
668839
9052SWSN Bathroom Fixtures-Two Lights 668839
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 9.50 Extension: 5.3 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 3.57 Product Name: Two Light Bath Vanity UPC: 783209905214 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 9.50
Extension: 5.3
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 3.57
Product Name: Two Light Bath Vanity
UPC: 783209905214
Category: Bath Vanity
Glass: Satin White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668839
Product Name 9052SWSN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details