Capital Lighting, Inc. 85125WSOI Mid. Chandeliers-Glass Up 668835

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.50 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 12.57 Product Name: Five Light Chandelier UPC: 783209085862 Category: Single-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.50 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 12.57 Product Name: Five Light Chandelier UPC: 783209085862 Category: Single-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85125WSOI Mid. Chandeliers-Glass Up - 668835 - Capital Lighting, Inc.
Columbus, OH, USA
85125WSOI Mid. Chandeliers-Glass Up
668835
85125WSOI Mid. Chandeliers-Glass Up 668835
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.50 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 12.57 Product Name: Five Light Chandelier UPC: 783209085862 Category: Single-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 22.50
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 12.57
Product Name: Five Light Chandelier
UPC: 783209085862
Category: Single-Tier Chandelier
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668835
Product Name 85125WSOI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details