Capital Lighting, Inc. 85123ICSN Mid. Chandeliers-Glass Up 668832

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 8.8 Product Name: Three Light Chandelier UPC: 783209058606 Category: Mini Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 8.8 Product Name: Three Light Chandelier UPC: 783209058606 Category: Mini Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85123ICSN Mid. Chandeliers-Glass Up - 668832 - Capital Lighting, Inc.
Columbus, OH, USA
85123ICSN Mid. Chandeliers-Glass Up
668832
85123ICSN Mid. Chandeliers-Glass Up 668832
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 8.8 Product Name: Three Light Chandelier UPC: 783209058606 Category: Mini Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 18.50
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Satin Nickel
Weight: 8.8
Product Name: Three Light Chandelier
UPC: 783209058606
Category: Mini Chandelier
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668832
Product Name 85123ICSN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details