Capital Lighting, Inc. C4580 Lamps-Table Lamps 668796

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Table Lamp UPC: 088675491804 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Table Lamp UPC: 088675491804 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C4580 Lamps-Table Lamps - 668796 - Capital Lighting, Inc.
Columbus, OH, USA
C4580 Lamps-Table Lamps
668796
C4580 Lamps-Table Lamps 668796
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Table Lamp UPC: 088675491804 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 26.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Brass
Product Name: Two Light Table Lamp
UPC: 088675491804
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668796
Product Name C4580 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details