Capital Lighting, Inc. C6110GRN Lamps-Floor Lamps 668775

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 61.00 Bulb Qty: 2 Wattage: 60 Finish: Antique Gold Product Name: Two Light Floor Lamp UPC: 088675490357 Glass: Multi-colored Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 61.00 Bulb Qty: 2 Wattage: 60 Finish: Antique Gold Product Name: Two Light Floor Lamp UPC: 088675490357 Glass: Multi-colored Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C6110GRN Lamps-Floor Lamps - 668775 - Capital Lighting, Inc.
Columbus, OH, USA
C6110GRN Lamps-Floor Lamps
668775
C6110GRN Lamps-Floor Lamps 668775
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 61.00 Bulb Qty: 2 Wattage: 60 Finish: Antique Gold Product Name: Two Light Floor Lamp UPC: 088675490357 Glass: Multi-colored Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 61.00
Bulb
Qty: 2
Wattage: 60
Finish: Antique Gold
Product Name: Two Light Floor Lamp
UPC: 088675490357
Glass: Multi-colored
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668775
Product Name C6110GRN Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details