Capital Lighting, Inc. C7417 Mid. Chandeliers-Candle 668762

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675491408 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675491408 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7417 Mid. Chandeliers-Candle - 668762 - Capital Lighting, Inc.
Columbus, OH, USA
C7417 Mid. Chandeliers-Candle
668762
C7417 Mid. Chandeliers-Candle 668762
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675491408 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 22.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Dark Bronze
Product Name: Five Light Up Lighting Chandelier
UPC: 088675491408
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668762
Product Name C7417 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details