Capital Lighting, Inc. C6588 Lamps-Floor Lamps 668746

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 62.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Coffee Product Name: Three Light Floor Lamp UPC: 088675491859 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 62.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Coffee Product Name: Three Light Floor Lamp UPC: 088675491859 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C6588 Lamps-Floor Lamps - 668746 - Capital Lighting, Inc.
Columbus, OH, USA
C6588 Lamps-Floor Lamps
668746
C6588 Lamps-Floor Lamps 668746
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 62.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Coffee Product Name: Three Light Floor Lamp UPC: 088675491859 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 62.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dark Coffee
Product Name: Three Light Floor Lamp
UPC: 088675491859
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668746
Product Name C6588 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details