Capital Lighting, Inc. C6865 Lamps-Table Lamps 668742

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 67.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Floor Lamp UPC: 088675492863 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 67.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Floor Lamp UPC: 088675492863 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C6865 Lamps-Table Lamps - 668742 - Capital Lighting, Inc.
Columbus, OH, USA
C6865 Lamps-Table Lamps
668742
C6865 Lamps-Table Lamps 668742
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 67.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Floor Lamp UPC: 088675492863 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 67.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Bronze
Product Name: Two Light Floor Lamp
UPC: 088675492863
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668742
Product Name C6865 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details