Capital Lighting, Inc. C7629 Sconces-Single Glass 668730

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce UPC: 088675492146 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce UPC: 088675492146 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7629 Sconces-Single Glass - 668730 - Capital Lighting, Inc.
Columbus, OH, USA
C7629 Sconces-Single Glass
668730
C7629 Sconces-Single Glass 668730
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce UPC: 088675492146 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Wall Sconce
UPC: 088675492146
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668730
Product Name C7629 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details