Capital Lighting, Inc. C7654 Pendants-Bowl Style 668719

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Steel Product Name: Two Light Bowl Pendant UPC: 088675492269 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Steel Product Name: Two Light Bowl Pendant UPC: 088675492269 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7654 Pendants-Bowl Style - 668719 - Capital Lighting, Inc.
Columbus, OH, USA
C7654 Pendants-Bowl Style
668719
C7654 Pendants-Bowl Style 668719
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Steel Product Name: Two Light Bowl Pendant UPC: 088675492269 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 23.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Steel
Product Name: Two Light Bowl Pendant
UPC: 088675492269
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668719
Product Name C7654 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details