Capital Lighting, Inc. C7747-W Sconces-Single Candle 668714

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 11 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675492542 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 11 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675492542 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7747-W Sconces-Single Candle - 668714 - Capital Lighting, Inc.
Columbus, OH, USA
C7747-W Sconces-Single Candle
668714
C7747-W Sconces-Single Candle 668714
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 11 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675492542 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 11
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Chrome
Product Name: One Light Wall Sconce
UPC: 088675492542
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668714
Product Name C7747-W Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details