Capital Lighting, Inc. C7939 Mid. Chandeliers-Glass Up 668711

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 088675493228 Glass: Light Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 088675493228 Glass: Light Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7939 Mid. Chandeliers-Glass Up - 668711 - Capital Lighting, Inc.
Columbus, OH, USA
C7939 Mid. Chandeliers-Glass Up
668711
C7939 Mid. Chandeliers-Glass Up 668711
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 088675493228 Glass: Light Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 33.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Antique Bronze
Product Name: Nine Light Up Lighting Chandelier
UPC: 088675493228
Glass: Light Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668711
Product Name C7939 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details